The 2SK3642-ZK is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NEC. It is designed for various applications, including switching regulators, DC-DC converters, and power management circuits. Its key features include low on-resistance and high-speed switching, making it suitable for efficient power control.
Applications
- Switching Regulators
- DC-DC Converters
- Power Management Circuits
- Motor Drivers
- Load Switches
Features
- Low On-Resistance (Rds(on)): Minimizes power loss and increases efficiency.
- High-Speed Switching: Enables fast and efficient power conversion.
- Logic Level Gate Drive: Can be driven directly by logic-level signals.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- Avalanche Energy Rated: Offers robustness against voltage spikes.
Benefits
- Improved power efficiency in switching applications.
- Reduced heat dissipation due to low on-resistance.
- Simplified gate drive circuitry.
- Compact and space-saving designs.
- Enhanced reliability and robustness.
Technical Specifications (General - May Vary Based on Specific Variant)
Specific technical specifications will vary based on the exact version of the 2SK3642-ZK. However, typical parameters include:
- Drain-Source Voltage (Vds): Typically ranges from 30V to 60V.
- Gate-Source Voltage (Vgs): Typically ±20V.
- Drain Current (Id): May range from 1A to 5A depending on the variant.
- On-Resistance (Rds(on)): Usually very low, in the milliohm range.
- Gate Charge (Qg): Indicates switching speed capability.
For accurate design, always consult the official datasheet provided by NEC for the specific 2SK3642-ZK part being used. The datasheet contains critical information regarding electrical characteristics, thermal performance, and recommended operating conditions.