EN
  • EN
  • DE
  • IT

ETQ-P3F8R2HFA

Part No ETQ-P3F8R2HFA
Manufacturer Panasonic
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122952-ETQ-P3F8R2HFA
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETQ-P3F8R2HFA CAD Model

Description

The ETQ-P3F8R2HFA is a power inductor manufactured by Panasonic. Power inductors are passive electronic components used in power supplies and DC-DC converters to store energy in a magnetic field when current flows through them. They are crucial for regulating voltage and current levels in electronic circuits.

Applications

  • DC-DC converters: Step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Filtering and smoothing voltage outputs.
  • LED lighting: Providing stable current for LED drivers.
  • Portable devices: Power management in smartphones, tablets, and laptops.
  • Automotive electronics: Power regulation in engine control units (ECUs) and infotainment systems.

Features

  • High inductance value: Stores a significant amount of energy for efficient power conversion.
  • Low DC resistance (DCR): Minimizes power losses due to resistance in the inductor winding.
  • High saturation current: Withstands high current levels without significant inductance drop.
  • Shielded construction: Reduces electromagnetic interference (EMI) with surrounding components.
  • Compact size: Enables integration into small and densely populated circuit boards.

Benefits

  • Improved power efficiency: Reduces power losses and improves overall system efficiency.
  • Stable voltage regulation: Provides a stable and reliable voltage output.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller size: Enables miniaturization of electronic devices.
  • Increased reliability: Ensures long-term performance and stability.

Additional Details

The ETQ-P3F8R2HFA likely possesses a specific inductance value (e.g., 8.2 µH, implied by the '8R2' in the part number), a saturation current rating, and a DC resistance value, all of which are crucial for selecting the appropriate inductor for a specific application. The physical dimensions and operating temperature range are also important considerations. This inductor is likely constructed with a ferrite core material and a shielded construction to minimize EMI. The datasheet would provide complete electrical and mechanical specifications to allow for proper circuit design and component selection. Surface mount technology (SMT) is often used for easy assembly on PCBs.

You May Also Be Interested in

Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hanrun
Lowest to $0.8712
TA-I
Lowest to $0.1194
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess