EN
  • EN
  • DE

SN74LV373DWR

Part No SN74LV373DWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255267-SN74LV373DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV373DWR CAD Model

Description

Product Overview: SN74LV373DWR by Texas Instruments

The SN74LV373DWR is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the LV family, which operates at a lower voltage range, offering power-efficient operation without compromising on speed or functionality. The SN74LV373DWR is ideal for applications that require the temporary storage of data and ensuring that the output remains stable while the data is being manipulated.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Operating Voltage Range: 2V to 5.5V, allowing for flexible use in various circuit designs.
  • High-Speed Operation: Ensures quick data transfer with a typical shift frequency of up to 100 MHz at 5V.
  • IC Package Type: Supplied in a wide-body SOIC package (DWR suffix), which is surface-mountable and suitable for automated assembly processes.
  • Pin Count: 20 pins, providing an optimal balance between functionality and compactness.

Applications

The SN74LV373DWR is versatile and can be used in a wide range of applications, including:

  • Buffering and storage of data in computers and computer peripherals
  • Data communication systems
  • Industrial control systems where data integrity is paramount
  • Portable electronics where power efficiency is essential

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV373DWR is no exception. It is manufactured to the highest standards, ensuring reliable performance in a variety of conditions. It also features over-voltage tolerant inputs, which provide additional protection against unexpected voltage spikes, thereby enhancing the durability of the device.

Environmental Compliance

The SN74LV373DWR is RoHS compliant and supports the global initiative to reduce the use of hazardous substances in electronic equipment. This commitment to environmental sustainability makes it suitable for use in markets that demand greener electronic components.

With its robust feature set, the SN74LV373DWR from Texas Instruments represents a smart choice for designers looking to implement reliable data latching functions in their digital systems, all while maintaining eco-friendly and power-efficient operation.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess