EN
  • EN
  • DE

SN74LV27ADBR

Part No SN74LV27ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-SSOP / NOR Gate 3-Element 3-IN CMOS 14-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 795071-SN74LV27ADBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV27
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV27ADBR CAD Model

Description

Overview of SN74LV27ADBR

The SN74LV27ADBR is a high-performance logic gate product manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular integrated circuit is part of the 74LV family and is designed to meet the needs of low-voltage operations in a wide range of applications.

Key Features

  • Device Type: Triple 3-input Positive-NOR gates
  • Package: SSOP (Shrink Small-Outline Package) with 14 pins
  • Operating Voltage: 2 V to 5.5 V, providing flexible options for different system voltages
  • Logic Level Compatibility: LVCMOS technology ensures compatibility with multiple logic levels
  • High Drive: Capable of driving up to 24 mA at the output, allowing for direct drive of LEDs or other high-drain devices
  • Speed: Fast propagation delay times, ensuring quick response to input signals

Applications

The SN74LV27ADBR is suitable for a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Signal processing
  • Portable and battery-powered electronics
  • Control systems

Quality and Reliability

TI's SN74LV27ADBR is built with the quality and reliability that customers have come to expect from Texas Instruments. The device is rigorously tested to ensure it meets the industry standards for performance and durability. It is also supported by TI's comprehensive technical resources, including datasheets, application notes, and design tools.

Environmental Compliance

The SN74LV27ADBR is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in a variety of markets worldwide.

Ordering and Packaging

Available in tape and reel packaging, the SN74LV27ADBR is ready for automated assembly processes, facilitating efficient manufacturing and handling. For ordering, it's important to refer to the specific part number SN74LV27ADBR to ensure the correct device variant is selected.

With its combination of low-voltage operation, high-speed performance, and compatibility with various logic levels, the SN74LV27ADBR from Texas Instruments is an excellent choice for designers looking to incorporate reliable NOR gate functionality into their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess