EN
  • EN
  • DE

THS4031IDRG4

Part No THS4031IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267076-THS4031IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Imaging, Video & Vision, Signal Processing
Ultra Librarian 3D Model Ultra Librarian THS4031IDRG4 CAD Model

Description

The THS4031IDRG4 is a state-of-the-art high-speed operational amplifier from Texas Instruments, designed for a wide range of applications that require high performance. This operational amplifier offers a perfect blend of speed, precision, and power, making it an ideal choice for professional-grade audio, video, and instrumentation systems.

Key Features

  • High-Speed Performance: With a staggering 100 MHz bandwidth, the THS4031IDRG4 delivers fast settling times and high slew rates, ensuring superior performance in high-frequency signal processing applications.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for applications such as audio processing where signal integrity is paramount.
  • Low Noise: This operational amplifier has a low noise density, making it suitable for sensitive applications like medical instrumentation and precision measurement equipment.
  • High Output Drive: Capable of delivering high output currents, this op amp can drive a wide range of loads, including those with low impedances.
  • Stable Operation: The THS4031IDRG4 is designed for stability and reliability, even when operating at high frequencies or under varying conditions.

Applications

The versatility of the THS4031IDRG4 allows it to be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Video and Broadcast Systems
  • Test and Measurement Instruments
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converter (ADC) Drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the THS4031IDRG4 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you're designing high-end audio equipment or sophisticated measurement systems, the THS4031IDRG4 provides the performance and reliability you need.

Package and Availability

The THS4031IDRG4 comes in a compact SOIC-8 package, which is suitable for space-constrained applications. It is part of Texas Instruments' Green, RoHS-compliant product offerings, reflecting the company's commitment to environmental sustainability. This product is available for purchase through authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9147 $55.4029
16+ $6.4941 $103.9056
24+ $6.2911 $150.9864
33+ $6.0882 $200.9106
43+ $5.8853 $253.0679
57+ $5.2764 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess