EN
  • EN
  • DE

SN74HCT00PW

Part No SN74HCT00PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74HCT00
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254725-SN74HCT00PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT00PW CAD Model

Description

The SN74HCT00PW is a high-performance, quadruple two-input positive-NAND gate integrated circuit, expertly designed and manufactured by Texas Instruments. This advanced logic gate is part of the HCT family, which is known for its compatibility with CMOS technology while maintaining TTL logic level functionality. The SN74HCT00PW offers a perfect solution for various digital applications where gate functionality and low power consumption are essential.

This device is fabricated with silicon gate CMOS technology, which ensures that it has the robustness of CMOS with the added benefit of TTL-compatible inputs. The SN74HCT00PW's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NAND Gate
  • Package / Case: TSSOP-14
  • Logic Family: HCT
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Current: ±4 mA
  • Propagation Delay Time: 8ns at 4.5V
  • RoHS compliant

The SN74HCT00PW is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is not only space-saving but also ensures reliable connectivity in printed circuit board (PCB) applications. The device operates over a wide temperature range, making it suitable for industrial-grade applications where environmental conditions can be challenging.

Ideal for a multitude of electronic circuits, the SN74HCT00PW is commonly used in the creation of basic logic gates, control circuits, and various types of digital systems where high-speed and low-power operation are necessary. Its fast propagation delay and balanced rise and fall times are essential for synchronous operations in digital systems.

In conclusion, the SN74HCT00PW from Texas Instruments is a versatile and reliable component for designers and engineers looking to implement efficient NAND gate functions in their digital logic designs. With its industry-standard footprint and trusted performance, it's a go-to choice for a wide array of electronic projects.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2177 $50.0710
560+ $0.1787 $100.0720
870+ $0.1731 $150.5970
1,195+ $0.1675 $200.1625
1,545+ $0.1619 $250.1355
2,070+ $0.1452 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,987 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess