EN
  • EN
  • DE

ADG511BR

Part No ADG511BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision 5 V/3 V Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 30Ohm
Supply Voltage , Single (V+) 3V ~ 5.5V
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG511
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140287-ADG511BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG511BR CAD Model

Description

Analog Devices Inc. ADG511BR: Precision CMOS Analog Switches

The ADG511BR from Analog Devices Inc. represents a pinnacle of innovation in the realm of precision CMOS analog switches. Designed for applications that require high performance and reliability, this product offers an optimal solution for signal routing in a variety of systems. Its precision is matched by its flexibility, making it an ideal choice for designers looking to enhance their analog signal processing capabilities.

At the heart of the ADG511BR lies a quad SPST switch configuration, which provides four single-pole, single-throw switches, each with its own dedicated control input. This design allows for individual switch operation, granting the user precise control over signal path management within their electronic circuits. The switches are bidirectional, which means they can pass signals in both directions, from the source to the drain or vice versa, adding to the component's versatility.

The device operates on a single power supply ranging from +10.8 V to +16.5 V or a dual power supply from ±10.8 V to ±16.5 V, catering to a broad spectrum of power requirements. This flexibility in power supply options ensures that the ADG511BR can be easily integrated into a wide array of systems without the need for additional power regulation components. Moreover, the low power dissipation of the device makes it suitable for portable and battery-powered applications where energy efficiency is a critical concern.

One of the standout features of the ADG511BR is its low on-resistance, typically around 45 ohms. This low resistance minimizes signal attenuation and preserves the integrity of the analog signal passing through the switch. Additionally, the device boasts a high switching speed and low charge injection, which further contributes to its precise performance.

The ADG511BR is encapsulated in a robust 16-lead SOIC package, ensuring its durability and ease of mounting on printed circuit boards. Its wide operating temperature range from -40°C to +85°C guarantees stable operation across various environmental conditions, making it suitable for industrial, communication, and consumer applications.

In summary, the ADG511BR from Analog Devices Inc. is an exemplary component for designers seeking high-quality, reliable analog signal switching. Its precision, efficiency, and flexibility make it an invaluable asset in a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess