EN
  • EN
  • DE

SN74LV245ATNSE4

Part No SN74LV245ATNSE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LV24
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259471-SN74LV245ATNSE4
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATNSE4 CAD Model

Description

The SN74LV245ATNSE4 from Texas Instruments is a high-performance, octal bus transceiver designed with low-voltage (3.3 V) CMOS technology. This integrated circuit is particularly suitable for asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) input can be used to disable the device, thus isolating the buses effectively.

Key Features

  • Bi-Directional Interface: The SN74LV245ATNSE4 features eight lines of bi-directional data path which allows for versatile data flow management.
  • Low Power Consumption: This device operates with a low-power consumption profile, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: It has a wide operating voltage range of 2.7 V to 3.6 V, which provides design flexibility for interfacing with both 3.3 V and 2.7 V logic levels.
  • High Drive Capability: With the ability to drive up to 24 mA at the outputs, this transceiver can handle moderate loads with ease.
  • Control Inputs: DIR and OE control inputs support the transceiver function and enable the device to switch between high-impedance and active states.

Applications

The SN74LV245ATNSE4 is ideal for a wide array of applications, such as:

  • Data communication between different voltage domains
  • Bus isolation and buffering in microprocessor or microcontroller-based systems
  • Signal gating and multiplexing for peripheral expansion
  • Interface translation in multi-voltage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV245ATNSE4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for effective thermal dissipation and easy integration into various designs.

For more detailed specifications and application notes, designers are encouraged to consult the official datasheets and product guides provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess