EN
  • EN
  • DE

SN74AHCT541DWRE4

Part No SN74AHCT541DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHCT541
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259955-SN74AHCT541DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT541DWRE4 CAD Model

Description

Product Overview: SN74AHCT541DWRE4 by Texas Instruments

The SN74AHCT541DWRE4 is a high-performance integrated circuit from Texas Instruments designed to meet the needs of modern digital systems. This octal buffer and line driver with 3-state outputs is part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology with TTL-Compatible Inputs. The device ensures a seamless interface between CMOS and LSTTL or TTL systems, making it a versatile choice for a wide range of applications.

The SN74AHCT541DWRE4 offers eight non-inverting buffers with 3-state outputs that can be used to drive bus lines or buffer memory address registers. Its 3-state outputs ensure that multiple devices can share a common bus line without interference, which is crucial in complex digital systems. The device is optimized for operation at 5V, but with the added flexibility of TTL-compatible input thresholds, it can easily interface with multiple logic levels.

This product comes in a wide-body SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' in its name, and the package is designed for surface-mount technology (SMT). The 'RE4' suffix indicates the device's environmental and reliability standards, ensuring that it is compliant with RoHS (Restriction of Hazardous Substances) and adheres to Texas Instruments' quality standards for extended temperature ranges and performance.

Key Features:

  • Eight non-inverting buffers with 3-state outputs
  • Operates from 4.5 V to 5.5 V
  • Inputs are TTL-voltage compatible
  • Output drive capability of 15 LSTTL loads
  • Maximum data rates:
    • 80 Mbps (typical) at 5 V
  • Low power consumption
  • ±8-mA output drive at 5 V
  • ESD protection exceeds JESD 22

The SN74AHCT541DWRE4 is ideal for applications that require high-speed data transfer and interfacing, such as computing systems, data communication, and high-performance industrial equipment. Its robust design and compatibility with existing systems make it a reliable and efficient choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess