EN
  • EN
  • DE

SN74LVCZ240APW

Part No SN74LVCZ240APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVCZ240
Other Names SN74LVCZ240APWE4,SN74LVCZ240APWG4,-296-9873-5,TEXTISSN74LVCZ240APW,-SN74LVCZ240APWE4R,-SN74LVCZ240APWE4,-SN74LVCZ240APWG4,-SN74LVCZ240APWR,SN74LVCZ240APWG4,2156-SN74LVCZ240APW,SN74LVCZ240APWE4,-SN74LVCZ240APWG4R,-296-9873-5,296-9873-5
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259270-SN74LVCZ240APW
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ240APW CAD Model

Description

Overview of SN74LVCZ240APW

The SN74LVCZ240APW is a high-performance, octal buffer and line driver designed by Texas Instruments to address the needs of modern electronic systems. This integrated circuit is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems. The device is specifically engineered for driving bus lines or buffer memory address registers with the capability of providing high-capacitive load drive while maintaining low power consumption.

Key Features

  • Voltage Range: Operates from a 1.65 V to 3.6 V supply, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Drive: Capable of driving ±24-mA outputs at 3.3 V, which is ideal for driving heavy loads with minimal distortion.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • Output Enable (OE): Features an OE input that can disable the device's outputs to place them in a high-impedance state, thus allowing for bus sharing or reducing power consumption when outputs are not needed.
  • Low Power Consumption: Benefits from the LVC family's low power dissipation, which is crucial for battery-powered and energy-efficient applications.

Applications

The SN74LVCZ240APW is versatile and can be used in a wide range of applications, including:

  • Buffering and driving bus lines in servers, personal computers, and workstations
  • Memory address driving for high-capacity memory modules
  • Interfacing in mixed-voltage systems where signal integrity is paramount

Packaging and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications. Texas Instruments assures high-quality manufacturing standards, and the SN74LVCZ240APW is no exception, delivering both reliability and performance for critical electronic systems.

Overall, the SN74LVCZ240APW from Texas Instruments represents a robust solution for designers looking to interface with high-speed and high-capacity digital systems, ensuring signal integrity and system reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9601 $50.3217
42+ $2.4288 $102.0096
64+ $2.3529 $150.5856
88+ $2.2770 $200.3760
114+ $2.2011 $250.9254
153+ $1.9734 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess