EN
  • EN
  • DE

SN74LVTH245AGQNR

Part No SN74LVTH245AGQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20BGA / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH245AGQNR,-296-12108-1,-SN74LVTH245AGQNRR,296-12108-1R,2156-SN74LVTH245AGQNR-TITR,296-12108-6,2156-SN74LVTH245AGQNR,296-12108-1,296-12108-2,296-12108-2R,296-12108-6R,-296-12108-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259196-SN74LVTH245AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245AGQNR CAD Model

Description

Product Overview: SN74LVTH245AGQNR from Texas Instruments

The SN74LVTH245AGQNR is a high-performance, octal bus transceiver from Texas Instruments, designed with an emphasis on facilitating the bidirectional communication between two buses. The device operates as part of the LVTH family, which ensures low-voltage and high-speed data transmission, making it an ideal component for interfacing with 3.3V systems.

Key Features

  • Logic Level Translation: Capable of translating signals between different voltage domains, the SN74LVTH245AGQNR is perfect for systems that require logic level shifting.
  • High-Speed Operation: With a robust design that supports fast data transfer rates, this transceiver is optimized for high-speed applications.
  • Low Power Consumption: The device is designed to draw minimal power, making it suitable for energy-sensitive designs.
  • Wide Operating Temperature Range: It functions reliably across a broad temperature range, ensuring stability and performance in varying environmental conditions.
  • Bus-Hold Data Inputs: The inputs retain the last known state without the need for an external pull-up or pull-down resistor, simplifying the design and saving board space.

Applications

The SN74LVTH245AGQNR is versatile and can be employed in a wide array of applications such as:

  • Data communication systems
  • Networking equipment
  • Signal bridging in multi-voltage systems
  • Server and telecom infrastructure
  • Industrial controls and automation

Product Details

This transceiver comes in a 20-pin QFN package, which offers a compact footprint suitable for space-constrained applications. It supports a 3.3V supply voltage with 5V tolerant inputs, allowing for interface flexibility. Furthermore, the SN74LVTH245AGQNR is characterized for operation from -40°C to 85°C, guaranteeing reliable performance in a wide range of environments.

Texas Instruments' commitment to quality ensures that the SN74LVTH245AGQNR meets the stringent requirements of modern electronic systems, providing a reliable solution for your data transmission needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess