EN
  • EN
  • DE

SN74LV245ANS

Part No SN74LV245ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LV245
Other Names 296-53347
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259455-SN74LV245ANS
Ultra Librarian 3D Model Ultra Librarian SN74LV245ANS CAD Model

Description

The SN74LV245ANS from Texas Instruments is an advanced octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the LV family, which stands for Low-Voltage, indicating its capability to operate at a lower voltage level, thus reducing power consumption while maintaining high-speed performance. The device facilitates bidirectional communication with 3-state outputs in a 20-pin SOP (Small Outline Package).

Key Features

  • Wide Operating Voltage Range: The SN74LV245ANS operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing compatibility with 5V systems.
  • High-Speed Data Transfer: With a typical propagation delay time of just 4.5 ns, this transceiver is optimized for high-speed data transfer, ensuring minimal delay in communication between devices.
  • Octal Bidirectional Data Flow: The device features eight bidirectional data lines, allowing for simultaneous two-way data transfer and increasing the efficiency of the data bus operations.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting the transceiver from the bus, which is particularly useful in multiplexed bus systems.
  • Control Inputs: The SN74LV245ANS includes direction control (DIR) and output enable (OE) inputs that control the direction of data flow and the activation of the outputs, respectively.
  • Low Power Consumption: Its low-voltage operation translates to reduced power consumption, making it an eco-friendly choice for energy-efficient applications.

Applications

The SN74LV245ANS is versatile and can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Exchange between Systems Operating at Different Voltage Levels
  • Buffering and Data Storage Operations
  • Communication Systems and Telecommunications
  • Peripheral Device Interfaces

Overall, the SN74LV245ANS is a reliable and efficient solution for data bus communication in modern electronic systems. Its low-power operation and high-speed capabilities make it an excellent choice for developers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6335 $50.0365
47+ $2.1609 $101.5623
72+ $2.0933 $150.7176
99+ $2.0258 $200.5542
128+ $1.9583 $250.6624
171+ $1.7557 $300.2247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess