SN74LV245ADBR - Texas Instruments
The SN74LV245ADBR from Texas Instruments is a robust, low-voltage, bi-directional transceiver that is part of the 74LV family. This integrated circuit is designed to ensure smooth data transfer between two buses of different voltage levels, which is crucial in multi-voltage digital system applications.
Key Features:
- Logic Type: Octal Bus Transceiver
- Number of Channels: 8
- Direction: Bi-Directional
- Voltage - Supply: 2.7V to 3.6V
- Logic Level - Low: 0.8V
- Logic Level - High: 2V
- Mounting Type: Surface Mount
- Package / Case: SSOP (Shrink Small Outline Package)
- Operating Temperature: -40°C to 85°C
The SN74LV245ADBR is specifically designed to improve the performance and flexibility of the system by allowing voltage level translation between 2.7V and 3.6V, which makes it compatible with TTL (Transistor-Transistor Logic) levels. It features eight bi-directional data paths and a direction control input (DIR) that facilitates data flow in a particular direction. The OE (Output Enable) input can be used to disable the device, thus isolating the buses effectively.
This transceiver has been engineered to provide high-speed operation while maintaining the low power consumption that is characteristic of the LV family. It is capable of driving heavily loaded buses with the least propagation delay, which is crucial for maintaining data integrity and timing in complex systems. The SN74LV245ADBR's pinout is arranged for convenient PCB (Printed Circuit Board) layout, which minimizes cross-talk and signal issues that could potentially arise in high-speed data environments.
Available in a compact SSOP package, the SN74LV245ADBR is ideal for space-constrained applications. It is commonly used in a wide range of applications, including telecom infrastructure, computing, consumer electronics, and industrial equipment. Its reliability and versatility make it an excellent choice for designers looking to interface different logic circuits within a single device.