EN
  • EN
  • DE

TLC5970RHPRG4

Part No TLC5970RHPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Win Source Part Number 217851-TLC5970RHPRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5970RHPRG4 CAD Model

Description

Product Overview: Texas Instruments TLC5970RHPRG4

The Texas Instruments TLC5970RHPRG4 is a highly efficient, precision 16-channel LED driver designed to accommodate the intricate requirements of LED lighting systems. It is an essential component for developers and engineers looking to create sophisticated LED-based products such as full-color LED displays, architectural lighting, and mood lighting systems.

Key Features

  • 16 Channels: Each channel can individually control an LED, which allows for complex lighting designs and color mixing.
  • 12-Bit Grayscale PWM Control: This feature provides high-resolution intensity control, enabling smooth and precise dimming capabilities.
  • Enhanced Spectrum PWM (ESPWM): The TLC5970RHPRG4 offers an improved version of PWM that increases the color depth of the display, resulting in a more vibrant and lifelike image.
  • Constant Current Sink: The driver ensures a consistent current supply to each LED, which is crucial for maintaining uniform brightness and color consistency.
  • Dot Correction: Adjust the brightness of each LED to compensate for variations in color or brightness, ensuring a uniform output across all channels.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the system's reliability.
  • Flexible Interface: The device can be easily controlled via a simple serial interface, making it compatible with a wide range of microcontrollers.

Applications

The versatility of the TLC5970RHPRG4 LED driver makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Full-color LED video displays
  • Architectural lighting
  • Channel letter lighting
  • Professional stage lighting
  • Portable lighting
  • Signage and backlighting

With its advanced features, the TLC5970RHPRG4 from Texas Instruments stands out as a robust solution for driving multiple LEDs with precision and reliability. Whether for commercial, industrial, or artistic applications, this LED driver is engineered to deliver exceptional performance and enhance the visual experience of LED-based lighting systems.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1160 $52.9720
40+ $2.5568 $102.2720
61+ $2.4769 $151.0909
84+ $2.3970 $201.3480
108+ $2.3171 $250.2468
145+ $2.0774 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess