EN
  • EN
  • DE

SC609IMLTR

Part No SC609IMLTR
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188808-SC609IMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC609IMLTR CAD Model

Description

The SC609IMLTR is a surge protection device manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device offers a robust and reliable solution for safeguarding circuits against overvoltage events, ensuring the longevity and performance of connected components.

Applications

  • Industrial control systems: Protecting sensitive controllers and communication interfaces.
  • Telecommunication equipment: Shielding network interfaces from lightning and ESD.
  • Consumer electronics: Safeguarding devices like televisions, set-top boxes, and gaming consoles.
  • Medical equipment: Ensuring the reliable operation of critical medical devices.
  • Security systems: Protecting surveillance cameras and alarm systems from voltage surges.

Features

  • Low clamping voltage: Provides effective surge suppression to protect downstream components.
  • Fast response time: Reacts quickly to transient events, minimizing the risk of damage.
  • High surge current capability: Handles large surge currents without degradation.
  • Small package size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronics from damage caused by voltage surges, increasing the lifespan of the equipment.
  • Reduced downtime: Prevents equipment failures due to surge events, minimizing downtime and maintenance costs.
  • Improved safety: Safeguards users from potential hazards associated with electrical surges.
  • Cost-effective protection: Provides a cost-efficient solution for surge protection compared to replacing damaged components.
  • Compliance with industry standards: Meets relevant industry standards for surge protection, ensuring product safety and performance.

Additional Details

The SC609IMLTR utilizes Semtech's proprietary technology to provide superior surge protection performance. It features a transient voltage suppressor (TVS) diode that clamps the voltage to a safe level during a surge event. This prevents the voltage from exceeding the maximum rating of the protected components. The device is available in a small surface-mount package for easy PCB assembly. Key specifications include a standoff voltage of typically around 9V, a clamping voltage of around 15V (depending on surge current), and a peak pulse current rating. The specific clamping voltage will vary with the magnitude and waveform of the surge current. It's suitable for protecting against ESD, EFT, and lightning surges as defined in IEC standards such as IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge). Proper PCB layout and grounding techniques are important for optimal surge protection performance.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess