The SN74LV240ADWRG4 from Texas Instruments is a high-performance, octal buffer and driver designed to provide feature-rich solutions for a vast array of digital applications. This integrated circuit is part of the LV family, which operates at a lower voltage range, making it ideal for portable and power-sensitive devices.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Operating Voltage Range: 2V to 5.5V, allowing for use in various systems without the need for level translation.
- Output Drive Capability: Can drive up to 24mA at 5V, making it suitable for driving heavier loads.
- Logic Level Compatibility: 5V tolerant inputs, which enable interfacing with higher voltage logic without damage.
- Package: Comes in a wide-body SOIC package (DW) with 20 pins, providing a compact footprint for space-constrained applications.
- Temperature Range: Operational between -40°C to 85°C, ensuring reliability across diverse environmental conditions.
Applications:
The SN74LV240ADWRG4 is versatile and can be used in a variety of digital circuits. Common applications include:
- Buffering and driving bus lines
- Memory address drivers
- Data transmission and signal processing
- Support circuits for microprocessors and microcontrollers
- Interface between different voltage domains
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality, and the SN74LV240ADWRG4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance. Additionally, the device is RoHS compliant, adhering to environmental standards for hazardous substances.
Conclusion:
With its robust feature set and Texas Instruments' reputation for quality, the SN74LV240ADWRG4 is an excellent choice for designers seeking a reliable octal buffer/driver. Its compatibility with low-voltage applications and ability to interface with higher voltage levels make it exceptionally versatile for a wide range of digital systems.