EN
  • EN
  • DE

CYW3120XC

Part No CYW3120XC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007181-CYW3120XC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYW3120XC CAD Model

Description

The CYW3120XC is a single-chip Bluetooth Low Energy (BLE) system-on-chip (SoC) solution from Cypress Semiconductor (now Infineon Technologies). It's engineered for applications requiring efficient, low-power Bluetooth connectivity, especially in the realm of IoT and wearable devices.

Applications:

  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other wearable health monitoring devices.
  • IoT (Internet of Things) Devices: Suited for smart home automation, environmental sensors, and industrial IoT applications.
  • Beacons: Used in proximity marketing, indoor location services, and asset tracking systems.
  • Remote Controls: Enabling low-power remote control functionality for TVs, set-top boxes, and other consumer electronics.
  • Medical Devices: Applicable in glucose monitors, heart rate monitors, and other medical wearables.
  • HID (Human Interface Devices): Supports wireless keyboards, mice, and other input devices.

Features:

  • Bluetooth Low Energy (BLE) 5.0 Compliance: Supports the latest BLE standard for increased range, speed, and broadcasting capacity.
  • Integrated ARM Cortex-M0 Core: Provides efficient processing for application-specific tasks.
  • Ultra-Low Power Consumption: Optimized for extended battery life in portable and wearable devices.
  • Flexible Power Management Unit: Allows for dynamic adjustment of power consumption based on application demands.
  • Integrated Crystal Oscillator: Reduces BOM (Bill of Materials) cost and simplifies board design.
  • Comprehensive Peripheral Set: Includes UART, SPI, I2C, and GPIO for flexible interfacing with external sensors and actuators.
  • Over-The-Air (OTA) Firmware Updates: Enables convenient remote firmware updates.
  • Advanced Security Features: Incorporates AES encryption and secure boot mechanisms for enhanced data protection.
  • Compact Package: Facilitates integration into space-constrained designs.

Benefits:

  • Extended Battery Life: Minimizes the need for frequent battery changes or recharges.
  • Reliable Wireless Connectivity: Ensures stable communication even in challenging RF environments.
  • Reduced System Cost: Through the integration of numerous functionalities on a single chip.
  • Simplified Development: Benefiting from Cypress's (Infineon's) extensive SDK and developer resources.
  • Faster Time-to-Market: By leveraging a pre-certified Bluetooth radio.
  • Enhanced Security: Protecting sensitive data and preventing unauthorized access.
  • Improved User Experience: Delivering seamless and dependable wireless performance.

Additional Details:

The CYW3120XC typically operates within a voltage range of 1.7V to 3.6V. The chip also includes configurable radio parameters, offering a range of options for transmit power and receiver sensitivity, which can be tuned to optimize performance for various application scenarios. Cypress (Infineon) provides a comprehensive suite of development tools, including software libraries and example projects, to accelerate development cycles. Its low power consumption profile, combined with the advanced features, makes it a suitable choice for many BLE applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess