Product Overview: SN74LV21APW
The SN74LV21APW is a high-performance, dual 4-input positive-AND gate integrated circuit manufactured by Texas Instruments. This device is designed to operate from a 2 V to 5.5 V VCC supply, making it suitable for a wide range of applications, including battery-powered equipment and portable devices.
Key Features
- Logic Type: Dual 4-Input Positive AND Gate
- Supply Voltage (VCC): 2 V to 5.5 V
- Output Drive Capability: Up to 8 mA at 5 V
- Logic Level Compatibility: TTL-Compatible Inputs
- Package: 14-Pin TSSOP (PW)
- Operating Temperature: -40°C to 85°C
Performance Advantages
The SN74LV21APW is optimized for low-voltage applications and features a robust design that provides high drive output capability while maintaining low static power consumption. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.
Applications
This versatile logic gate is ideal for use in a variety of digital applications, including:
- Computing Systems
- Networking Equipment
- Signal Processing
- Portable Electronics
- Power Management Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LV21APW is no exception, with its design and manufacturing processes conforming to the highest industry standards. This ensures that each component delivers consistent performance and longevity.
Environmental Compliance
The SN74LV21APW is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the device is free from hazardous substances, making it suitable for use in a wide range of environmentally-sensitive applications.