EN
  • EN
  • DE

MAX9611AUB+T

Part No MAX9611AUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 2.5MHZ 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 2.5MHz
-3db Bandwidth 4MHz
Current - Input Bias 1μA
Voltage - Input Offset 100μV
Operating Supply Current 1.6mA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1071797-MAX9611AUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9611
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9611AUB+T CAD Model

Description

Maxim Integrated MAX9611AUB+T High-Side Current-Sense Amplifiers

The MAX9611AUB+T from Maxim Integrated is a sophisticated, high-side current-sense amplifier designed to provide precise current measurement and operational efficiency for a wide range of applications. This compact and reliable device is an ideal choice for power management systems that require current monitoring of inductive loads such as motors and solenoids, as well as resistive loads like LEDs.

Encased in a small 10-pin µMAX package, the MAX9611AUB+T integrates a high-voltage, high-side current-sense amplifier with a 12-bit ADC and a precision voltage reference. This integration facilitates the monitoring of high-side current and input common-mode voltages from 0 to +28V, while operating from a single +3.0V to +5.5V power supply. The device's wide input common-mode range makes it highly versatile, suitable for various industrial, automotive, and consumer applications where accurate current measurement is crucial.

The MAX9611AUB+T features a user-configurable averaging option, which enhances the performance of the ADC by reducing the influence of high-frequency noise, thereby ensuring more stable readings. The device's built-in 12-bit ADC has the capability to measure both the high-side current-sense amplifier output and the external voltage applied to the ADC input. This dual functionality allows for simultaneous monitoring of system parameters, such as supply voltage and load current, with excellent accuracy.

With its integrated features, the MAX9611AUB+T offers a comprehensive solution for current-sensing applications that demand minimal power consumption and high accuracy. The device offers an I²C-compatible, 2-wire interface which allows for easy communication with microcontrollers and the ability to daisy-chain multiple devices on the same bus, making system integration straightforward.

Overall, the Maxim Integrated MAX9611AUB+T is an exceptional component for designers looking to enhance system reliability and performance through effective current monitoring. Its compact size, integrated features, and ease of use make it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8126 $50.6268
44+ $2.3078 $101.5432
68+ $2.2357 $152.0276
93+ $2.1636 $201.2148
120+ $2.0915 $250.9800
160+ $1.8751 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess