EN
  • EN
  • DE

SN74LV163ARGYR

Part No SN74LV163ARGYR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4BIT SYNCHRONOUS BINARY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 90MHz
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1255174-SN74LV163ARGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV163
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV163ARGYR CAD Model

Description

Product Overview: SN74LV163ARGYR from Texas Instruments

The SN74LV163ARGYR is a high-performance, 4-bit synchronous binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74LV family and is specifically engineered to address the needs of low-voltage operations while maintaining compatibility with the standard 5V system logic. The device operates over a broad voltage range of 2V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial control systems.

This counter features a synchronous clear function that allows the user to reset the count to zero when the clear input is high. The synchronous design of the SN74LV163ARGYR provides a more predictable and reliable operation by aligning the output changes with the clock signal, thus reducing the chances of counting errors due to propagation delays.

The SN74LV163ARGYR is available in a compact 16-pin VQFN package with a body size of 3.50 mm x 3.50 mm, which is ideal for space-constrained applications. The small package size does not compromise its performance, as the IC is capable of handling a wide range of temperatures, typically from -40°C to 85°C, making it suitable for industrial and automotive environments.

Key features of the SN74LV163ARGYR include:

  • 4-bit binary counter with synchronous clear
  • Wide operating voltage range of 2V to 5.5V
  • High-speed operation, with typical clock frequency at 5V
  • Outputs can drive up to 10 LSTTL loads
  • Low power consumption, ideal for battery-operated equipment
  • Support for both positive-edge triggering and asynchronous clear
  • Available in a space-saving 16-pin VQFN package
  • Extended temperature range for use in various environments

The device's functionality includes a four-bit binary counter which can be incremented on each rising edge of the clock signal, provided that the count-enable inputs are in the active state. The SN74LV163ARGYR also features two count-enable inputs and a ripple-carry output for cascading multiple counters. This makes it suitable for precision counting applications in digital systems.

In conclusion, the SN74LV163ARGYR from Texas Instruments is a robust, versatile, and efficient solution for designers looking for a reliable counter IC that can operate in a wide range of conditions and applications. Its synchronous design, wide voltage range, and low power consumption make it an excellent choice for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1641 $50.0505
745+ $0.1347 $100.3515
1,150+ $0.1305 $150.0750
1,585+ $0.1263 $200.1855
2,050+ $0.1220 $250.1000
2,745+ $0.1094 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,798 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess