EN
  • EN
  • DE

SN74LV161284DLR

Part No SN74LV161284DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 19-BIT BUS INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel - TR
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5 V ~ 5.5 V
Resolution 19
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255166-SN74LV161284DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV161284
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV161284DLR CAD Model

Description

SN74LV161284DLR: A Texas Instruments Interface IC

The SN74LV161284DLR is a high-performance interface integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the LV family, which operates at lower voltages, making it suitable for modern low-voltage applications. The SN74LV161284DLR is specifically designed to facilitate communication between data buses, providing a seamless and efficient interface solution.

Key Features

  • Low-Voltage Operation: The SN74LV161284DLR operates at a voltage range of 2.7V to 3.6V, which is ideal for battery-powered and portable devices where power conservation is critical.
  • High-Speed Data Transfer: This IC is capable of handling high-speed data transfer, making it suitable for high-performance computing and communication systems.
  • Bus Hold Data Inputs: It comes equipped with bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.
  • Edge-Rate Control Circuitry: The inclusion of edge-rate control circuitry significantly reduces noise generation, which is beneficial in noise-sensitive applications.
  • Compatibility: The SN74LV161284DLR is designed to be compatible with a wide range of other standard logic devices, allowing for easy integration into existing systems.

Applications

The versatility of the SN74LV161284DLR makes it an excellent choice for various applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • Portable Electronics
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality Assurance

The SN74LV161284DLR is available in a surface-mount SSOP (Shrink Small Outline Package) that is conducive to compact and high-density PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception. Each IC undergoes rigorous testing to ensure reliability and performance in even the most demanding environments.

For designers and engineers seeking a reliable low-voltage interface solution, the SN74LV161284DLR from Texas Instruments offers an optimal blend of power efficiency, high-speed performance, and design flexibility, making it a smart choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4511 $53.4132
28+ $3.6522 $102.2616
43+ $3.5380 $152.1340
59+ $3.4239 $202.0101
76+ $3.3098 $251.5448
102+ $2.9674 $302.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess