The Molex 51338-0474 is a Micro-Latch Connector Housing. This connector housing is part of the Micro-Latch series, designed for applications requiring a secure and reliable connection in a compact size. It is characterized by its positive locking mechanism, which prevents accidental disconnections, and its suitability for high-density applications.
Applications
- Consumer electronics (e.g., LCD TVs, DVD players)
- Industrial control equipment
- Medical devices
- Security systems
- Office automation equipment
Features
- Compact design for space-constrained applications
- Positive locking mechanism for secure connections
- Polarized housing to prevent mismating
- Durable construction for long-term reliability
- 2.00mm pitch
Benefits
- Saves space in densely populated PCBs and equipment
- Ensures reliable connections and reduces downtime
- Simplifies assembly and prevents connection errors
- Offers long-term performance and minimizes replacements
- Facilitates efficient signal and power transmission
Additional Details
The 51338-0474 housing is typically made of high-temperature thermoplastic material. It's designed to accommodate crimp terminals from the Micro-Latch series. RoHS compliant. Check the Molex datasheet for specifications on the number of circuits, voltage, and current ratings. Designed for wire-to-board connections. Mates with Micro-Latch headers.