EN
  • EN
  • DE

SN74LV14ADGVR

Part No SN74LV14ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75V ~ 1.5V
Logic Level - High 1.75V ~ 3.5V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74LV14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-3784-1-ND,SN74LV14ADGVRG4,-296-3784-1,296-3784-6-NDR,SN74LV14ADGVRG4-ND,-SN74LV14ADGVRE4,TEXTISSN74LV14ADGVR,296-3784-6,-SN74LV14ADGVRG4-NDR,296-3784-2,-SN74LV14ADGVRG4,296-3784-1,2156-SN74LV14ADGVR,-SN74LV14ADGVRE4-NDR,-SN74LV14ADGVR-NDR
Standard Package 2,000
Win Source Part Number 1222394-SN74LV14ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV14ADGVR CAD Model

Description

The SN74LV14ADGVR from Texas Instruments is a high-performance, hex Schmitt-trigger inverter integrated circuit that belongs to the 74LV family. This versatile component is designed to operate with a supply voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. Its low-voltage operation and compatibility with 5V systems make it an excellent choice for a variety of digital applications.

Encased in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), this device is engineered for space-conscious applications that require high-density board mounting. The SN74LV14ADGVR offers multiple features that make it a reliable and efficient choice for signal conditioning, noise filtering, and signal generation.

Key Features:

  • Hex Inverters: Six inverter gates with Schmitt-trigger inputs are provided in a single package, allowing for multiple uses in a circuit without the need for additional chips.
  • Schmitt-Trigger Inputs: These inputs provide hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, ideal for noisy operational environments.
  • Wide Operating Voltage Range: With a supply range of 2V to 5.5V, the SN74LV14ADGVR can be used in various logic level environments, offering great design flexibility.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and low-power applications.
  • High Speed: The propagation delay time is typically 8.2 ns at 5V, enabling fast signal processing for high-speed applications.
  • Output Drive Capability: The chip can drive up to 5.5 mA at 5V, allowing it to control LEDs, transistors, and other low-power devices directly.

The SN74LV14ADGVR is an essential component for designers looking to implement inverters with Schmitt-trigger inputs in their digital circuits. Its robust design and flexible features make it a go-to choice for applications in consumer electronics, automotive, telecommunications, and computing where reliable logic inversion and signal conditioning are required.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2067 $50.6415
590+ $0.1696 $100.0640
915+ $0.1643 $150.3345
1,260+ $0.1590 $200.3400
1,630+ $0.1537 $250.5310
2,180+ $0.1378 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess