EN
  • EN
  • DE

ADC3442IRTQT

Part No ADC3442IRTQT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name ADC3442
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 296-43220-6, 296-43220-2, ADC3442IRTQT-ND, 296-43220-1, -296-43220-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910240-ADC3442IRTQT
Ultra Librarian 3D Model Ultra Librarian ADC3442IRTQT CAD Model

Description

The ADC3442IRTQT is a high-performance, low-power, octal-channel analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This advanced ADC is engineered to meet the rigorous demands of industrial, communication, and data acquisition applications, providing precise and rapid conversion of analog signals to digital data.

Key Features

  • Resolution: The ADC3442IRTQT boasts a 14-bit resolution, ensuring high fidelity in signal representation and fine detail capture in measurement.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega-samples per second), this ADC is capable of handling high-speed signals and can be employed in situations that require fast data acquisition.
  • Channel Count: It features eight independent input channels that allow for simultaneous sampling of multiple signals, which is critical for phased-array radar systems, medical imaging, and multi-antenna communication systems.
  • Low Power Consumption: Designed for efficiency, the ADC3442IRTQT operates with low power consumption, making it ideal for portable and battery-operated devices where power availability is a constraint.
  • Interface: It utilizes a flexible serial LVDS (Low-Voltage Differential Signaling) interface that minimizes pin count and simplifies PCB layout, while still maintaining high throughput and robust noise immunity.

Applications

The versatility of the ADC3442IRTQT allows it to be utilized across various applications, including:

  • Telecommunications infrastructure
  • Wireless base stations
  • Test and measurement equipment
  • Medical imaging systems
  • Defense and aerospace electronics

Quality and Reliability

As with all Texas Instruments products, the ADC3442IRTQT is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to withstand harsh industrial environments and is rigorously tested to meet stringent industrial and automotive qualification standards.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6682 $84.6682
2+ $82.0223 $164.0446
3+ $79.3764 $238.1292
4+ $76.7306 $306.9224
5+ $68.7929 $343.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess