EN
  • EN
  • DE

DS90UH925QSQE/NOPB

Part No DS90UH925QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 720p 24-bit Color FPD-Link III Serializer with HDCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 2.975Gbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 31
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169670-DS90UH925QSQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH925Q
Introduction Date October 07, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH925QSQE/NOPB CAD Model

Description

Product Overview: DS90UH925QSQE/NOPB

The DS90UH925QSQE/NOPB is a state-of-the-art serializer from Texas Instruments (TI), designed to provide a robust and efficient solution for transmitting high-speed digital data over a long-distance point-to-point connection. This innovative component is part of TI's FPD-Link III family, which is renowned for its ability to transmit full-duplex data, including high-definition video and control signals, over a single twisted pair cable.

Key Features

  • High-Speed Data Transmission: The DS90UH925QSQE/NOPB supports high-speed data rates up to 3.072 Gbps, making it ideal for transmitting uncompressed video and audio data in automotive infotainment systems, driver assistance cameras, and other applications requiring high bandwidth.
  • FPD-Link III Technology: Leveraging TI's FPD-Link III technology, this serializer ensures reliable data transmission with embedded clock signals, reducing the number of wires needed for connectivity and simplifying system design.
  • Advanced Diagnostics: It includes built-in diagnostic features that enable system designers to monitor link status, input lock, and other critical parameters, ensuring the system's integrity and aiding in troubleshooting.
  • EMI Mitigation: The device incorporates techniques to minimize electromagnetic interference (EMI), such as spread spectrum clocking, making it suitable for use in electrically noisy environments.
  • Automotive-Qualified: As an automotive-qualified component, the DS90UH925QSQE/NOPB meets stringent industry standards for reliability and performance under harsh conditions.

Applications

The DS90UH925QSQE/NOPB is specifically designed for use in automotive applications, but its robust feature set makes it applicable in a variety of industries. Common applications include:

  • Automotive infotainment and navigation systems
  • Driver assistance systems such as rearview and surround-view cameras
  • Industrial video transmission systems
  • High-definition video signage and displays

Conclusion

The DS90UH925QSQE/NOPB from Texas Instruments represents a powerful solution for high-speed data transmission in a compact and reliable package. Its advanced features, combined with the proven FPD-Link III technology, make it an excellent choice for designers seeking to create sophisticated systems that require long-distance, high-bandwidth data transmission with a minimal wiring footprint.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9052 $59.6208
9+ $12.2300 $110.0700
13+ $11.8478 $154.0214
18+ $11.4656 $206.3808
23+ $11.0834 $254.9182
31+ $9.9368 $308.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess