The SN74LV07ADG4 is a high-performance, hex buffer/driver device designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it suitable for battery-operated and low-power applications. It features six independent high-drive buffers with open-drain outputs, which are designed to support a wide range of uses in modern electronic systems.
Key Features
- Logic Type: Buffer/Driver with Open-Drain Outputs
- Number of Channels: 6
- Operating Voltage Range: 2 V to 5.5 V
- Output Current: 32 mA
- Input Compatibility: TTL Level
- Package: SOIC-14 (8.65mm Width)
The SN74LV07ADG4 is designed to accept TTL level inputs and can drive a significant amount of current, making it ideal for interfacing with various peripherals and components. Its open-drain outputs allow for wired-OR connections and the creation of higher voltage level-shifting applications. This versatility makes the SN74LV07ADG4 a reliable choice for designers looking to bridge different logic levels or drive heavier loads.
Applications
The SN74LV07ADG4 is widely used in a variety of applications, including:
- Level-Shifting for 5V to 3.3V or 2.5V Logic
- Bus Driver for Various Data Buses
- Relay and Solenoid Drivers
- LED Displays and Indicator Drives
Its robust design ensures reliable operation over a broad temperature range, making it a suitable choice for industrial and automotive applications. Additionally, the device's low-voltage operation helps in extending battery life in portable devices.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV07ADG4 is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, ensuring high reliability and performance. The device is RoHS compliant and is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.