EN
  • EN
  • DE

UCC2813DTR-4G4

Part No UCC2813DTR-4G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Either
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 12 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1276243-UCC2813DTR-4G4
Manufacturer Homepage www.ti.com
Family Name UCC2813-4
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2813DTR-4G4 CAD Model

Description

Product Overview: Texas Instruments UCC2813DTR-4G4

The UCC2813DTR-4G4 is a highly efficient, low-power biCMOS current-mode pulse width modulator (PWM) controller from Texas Instruments. This advanced device is specifically designed to cater to the demanding needs of power supply designers, offering a wide range of features that make it ideal for a variety of applications, including AC-DC power supplies, DC-DC converters, and offline power converters.

Key Features

  • Operating Range: The UCC2813DTR-4G4 operates at a supply voltage range of 10V to 20V, providing flexibility in various power environments.
  • Current Mode Control: Its current mode control provides improved transient response, simplifying loop compensation and enabling robust and stable operation.
  • High-Frequency Operation: With a maximum frequency of 1MHz, this PWM controller allows for smaller component sizes, resulting in compact power supply designs.
  • Low Startup and Operating Current: The device features a low startup current of typically 0.5µA and a low operating current of typically 2.5mA, enhancing its efficiency and making it suitable for energy-sensitive applications.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation against variations in input voltage without the need for additional external components.
  • Pulse-by-Pulse Current Limiting: It provides enhanced protection for the power supply and load by limiting the current in each cycle, preventing overcurrent conditions.
  • Drive Capability: The UCC2813DTR-4G4 is capable of directly driving a power MOSFET, streamlining the design process.

Applications

The versatility of the UCC2813DTR-4G4 makes it suitable for a wide range of applications. It is commonly used in:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction modules
  • AC-DC adapters and chargers
  • Telecommunications equipment
  • Industrial power systems

The UCC2813DTR-4G4 comes in a compact TSSOP-14 package, making it easy to integrate into various circuit designs. Its advanced features and Texas Instruments' reputation for quality make it a reliable choice for engineers looking to improve the performance and efficiency of their power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7465 $52.4510
33+ $3.0741 $101.4453
51+ $2.9780 $151.8780
70+ $2.8820 $201.7400
90+ $2.7859 $250.7310
121+ $2.4977 $302.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess