EN
  • EN
  • DE

MAX1415AEUE+T

Part No MAX1415AEUE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701318-MAX1415AEUE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1415AEUE+T CAD Model

Description

The MAX1415AEUE+T from Maxim Integrated is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to enhance the performance and efficiency of your data acquisition systems. It is available in a compact TSSOP-16 package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: 16-bit resolution provides high accuracy for sensitive applications.
  • Sampling Rate: Offers a flexible sampling rate, suitable for a variety of measurement speeds.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring minimal impact on battery life or energy budgets.
  • Input Range: The ADC features a ±VREF differential input range, accommodating a wide range of signal levels.
  • Interface: It includes a serial interface for easy integration with microcontrollers and digital systems.
  • Integrated Features: Comes with an internal oscillator, reference, and temperature sensor, reducing the need for external components.
  • Applications: Ideal for medical instruments, industrial control systems, and precision sensor interfaces.

Performance and Reliability

The MAX1415AEUE+T is engineered to deliver consistent, reliable performance under varying conditions. Maxim Integrated's commitment to quality means that this ADC is designed to meet the rigorous demands of industrial and medical applications, where precision and durability are paramount.

Easy Integration

Integration of the MAX1415AEUE+T into your design is straightforward, thanks to its user-friendly serial interface and support for SPI, QSPI™, and MICROWIRE™ protocols. This flexibility ensures that the ADC can be easily incorporated into a wide range of existing and new system designs.

Support and Resources

Maxim Integrated provides comprehensive support for the MAX1415AEUE+T, including detailed datasheets, application notes, and technical support. Designers can access a wealth of resources to facilitate the implementation of this ADC into their projects, ensuring a smooth development process from concept to production.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess