EN
  • EN
  • DE

SN74LV05ADGVR

Part No SN74LV05ADGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS | IC INVERTER 6CH 6-INP 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TVSOP
Manufacturer Package 14-TFSOP
Family Part Number 74LV05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255093-SN74LV05ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV05ADGVR CAD Model

Description

The SN74LV05ADGVR from Texas Instruments is a versatile hex inverter that features six independent inverter gates. This device is designed to operate from a 2V to 5.5V VCC supply, making it suitable for a wide range of applications, from battery-powered devices to industrial control systems. The SN74LV05ADGVR is part of the LV family, which is characterized by low-voltage operation and low power consumption.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 2V to 5.5V
  • Output Current: ±4 mA
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP
  • Device Function: Inverter

The SN74LV05ADGVR features outputs that can drive up to 4 mA of sink current, providing good drive capabilities while maintaining low power consumption. The device is fabricated using an advanced CMOS technology which ensures that it has a significantly lower power consumption compared to its TTL counterparts, especially in the standby state.

This product is offered in a thin, shrink small-outline package (TVSOP), which is ideal for space-constrained applications. The SN74LV05ADGVR is designed for use in applications that require high-speed logic operations while maintaining low power dissipation. It is commonly used in a variety of electronic circuits, including signal processing, data communication, and computing where space and power efficiency are important considerations.

Applications

  • Mobile Phones
  • PDAs
  • Portable Electronics
  • Computers and Computer Peripherals
  • Networking Equipment
  • Industrial Controls

Overall, the SN74LV05ADGVR from Texas Instruments is a reliable and efficient solution for designers looking to implement inverters in their digital logic circuits, with the added benefits of low power consumption and small form factor packaging.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3279 $50.8245
375+ $0.2691 $100.9125
580+ $0.2607 $151.2060
795+ $0.2523 $200.5785
1,030+ $0.2439 $251.2170
1,375+ $0.2187 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess