EN
  • EN
  • DE

SLG8SP568V

Part No SLG8SP568V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326093-SLG8SP568V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8SP568V CAD Model

Description

The SLG8SP568V is a member of Silego Technology's GreenPAK family of Configurable Mixed-signal ICs (CMICs). It integrates analog and digital functions into a single, small, low-power chip. This offers designers a high degree of flexibility and customization for a variety of applications.

Applications

  • Mobile Devices: Battery management, LED control, and button debouncing in smartphones and tablets.
  • Wearable Devices: Sensor interfacing, data processing, and power optimization in smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Sensor data acquisition, control logic, and communication interface in connected devices.
  • Consumer Electronics: Remote controls, gaming accessories, and audio devices utilize its configurable logic functions.
  • Industrial Control: Automation systems, sensor interfaces, and motor control systems employ its versatile features.

Features

  • Configurable Logic: Programmable logic blocks allow custom digital circuit implementation.
  • Analog Functions: Integrated comparators, ADCs, and DACs for mixed-signal processing.
  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Small Package Size: Compact form factor allows integration into space-constrained designs.
  • Non-Volatile Memory (NVM): Stores configuration data for immediate operation upon power-up.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of discrete components.
  • Simplified Design: Single-chip solution reduces complexity and accelerates product development.
  • Increased Flexibility: Configurable architecture allows customization to specific application requirements.
  • Extended Battery Life: Low power operation maximizes run time in portable devices.
  • Improved Performance: Optimized analog and digital functions enhance system efficiency.

Additional Details

The SLG8SP568V is programmed using Silego's GreenPAK Designer software, which provides a user-friendly graphical interface for configuring the device. The software allows designers to create custom circuits by connecting pre-built components, such as logic gates, timers, and counters. Simulation tools enable designers to verify designs before programming the device.

The device operates over a wide voltage range, typically from 1.8V to 5.5V, and offers various I/O options, including digital inputs and outputs, analog inputs, and PWM outputs. The SLG8SP568V is available in small surface-mount packages, making it suitable for high-density PCB designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess