EN
  • EN
  • DE

SN74LS684NS

Part No SN74LS684NS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR MAGNITUDE 20SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS684
Standard Package 58 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934642-SN74LS684NS
Ultra Librarian 3D Model Ultra Librarian SN74LS684NS CAD Model

Description

The SN74LS684NS is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in digital applications. This particular device is part of the 74LS logic family, which is well-known for its low-power Schottky technology, combining the advantages of low power consumption with high-speed operation.

Key Features

  • 8-Bit Magnitude Comparator: The core functionality of the SN74LS684NS is its ability to compare two 8-bit binary or BCD (binary-coded decimal) words and output the results of the comparison. It is designed to provide high-speed comparison operations which are crucial in digital systems that require sorting, decision-making, or data prioritization.
  • Expandable: One of the key benefits of the SN74LS684NS is its expandability. Multiple devices can be cascaded in series to compare words longer than 8 bits without any external gating, making it highly versatile for complex digital systems.
  • Low Power Consumption: As part of the 74LS series, the SN74LS684NS is designed for low power consumption, making it suitable for use in power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the SN74LS684NS does not compromise on speed, providing the high-speed operation that is essential for modern digital electronics.

Applications

The SN74LS684NS is ideal for a variety of applications that require fast and accurate comparison of digital data. It is commonly used in:

  • Data processing systems
  • Instrumentation and control systems
  • Computers and computer peripherals
  • Sorting and decision-making algorithms

Physical Characteristics

The SN74LS684NS is provided in a 20-pin plastic SOP (Small Outline Package) which is suitable for surface mounting, providing a compact footprint for space-constrained applications. Its operating temperature range is typically from 0°C to 70°C, making it reliable across various environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74LS684NS is manufactured to the highest quality standards, ensuring consistent performance and longevity. Customers can rely on Texas Instruments' commitment to quality and the ongoing support for their products.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5961 $51.9220
47+ $2.1302 $100.1194
73+ $2.0636 $150.6428
101+ $1.9970 $201.6970
130+ $1.9305 $250.9650
174+ $1.7308 $301.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess