The LM4872ITPX from Texas Instruments is a high-performance, low-voltage audio power amplifier that is designed to deliver superior audio quality and performance.
- Mono amplifier: Operates at a single supply voltage range of 2.7V - 5.5V.
- Power Output: Capable of delivering 3W of continuous average power to a 3Ω load with less than 1% distortion (THD+N) from a 5V power supply.
- Shutdown mode: Significantly reduces the current draw when the device is not in use.
- Pop and click suppression circuitry: Eliminates noises which would otherwise occur during turn-on and turn-off transitions.
- Package: Designed in an ultra-small micro SMD package.
- Robust Thermal and Short-Circuit Protection: Ensures that the device remains safe and reliable even under extreme operating conditions.