EN
  • EN
  • DE

PCA9544ADWR

Part No PCA9544ADWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20SOIC / Translating Switch Interface 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Last Time Buy
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Type Surface Mount
Base Product Number PCA9544
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503219-PCA9544ADWR
Ultra Librarian 3D Model Ultra Librarian PCA9544ADWR CAD Model

Description

The PCA9544ADWR is a high-quality integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of TI's extensive range of I2C multiplexers and switches that are essential for creating flexible and efficient digital communication interfaces.

Key Features

  • Multiple Bus Switches: The PCA9544ADWR features four bidirectional translating switches that can connect an I2C-bus master to one of the four I2C slave devices. This allows for a seamless communication interface with multiple peripherals using the same I2C bus.
  • Channel Selection: Through an I2C-bus interface, the master device can select any of the multiplexed slave devices for communication. This selection is facilitated by programmable control registers within the PCA9544ADWR.
  • Interrupt Function: An interrupt input is available for each of the four connected slave devices. This feature enables the master device to respond to any peripheral device that requires attention, enhancing the responsiveness of the system.
  • Low Standby Current: The PCA9544ADWR is designed for energy efficiency, with a low standby current that helps to minimize power consumption when the device is not actively switching.

Applications

The PCA9544ADWR is suitable for a variety of applications where multiple I2C devices need to be accessed by a single master. Common applications include:

  • Servers and networking equipment
  • Industrial control systems
  • Consumer electronics
  • Telecommunications infrastructure

Package and Quality

The device comes in a surface-mount package, specifically in a 20-pin SOIC format, referred to by the 'DWR' suffix in its name. This package is widely used and is suitable for automated assembly processes. Texas Instruments ensures that the PCA9544ADWR, like all their products, meets high-quality standards and reliability requirements, making it a trusted choice for critical applications.

Conclusion

With its advanced features and reliable performance, the PCA9544ADWR from Texas Instruments is an ideal solution for expanding I2C bus capabilities in complex systems. Its ability to connect multiple slave devices to a single master with interrupt support makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8338 $55.0140
70+ $1.5047 $105.3290
105+ $1.4577 $153.0585
145+ $1.4107 $204.5515
185+ $1.3636 $252.2660
250+ $1.2226 $305.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess