EN
  • EN
  • DE

SN74LS624NS

Part No SN74LS624NS
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Package Tube
Product Status Active
Type VCO
Frequency 25MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 720479-SN74LS624NS
Ultra Librarian 3D Model Ultra Librarian SN74LS624NS CAD Model

Description

The SN74LS624NS from Texas Instruments is a highly versatile voltage-controlled oscillator (VCO) integrated circuit, part of the 74LS series. This device is designed to provide precision oscillation frequency control in a wide array of electronic applications, from communications equipment to signal processing and instrumentation.

Key Features:

  • Wide Frequency Range: The SN74LS624NS operates across a broad frequency range, making it suitable for various applications that require different oscillation rates.
  • Voltage Control: The oscillation frequency is controlled by an external voltage, offering fine-tuning capabilities for the output frequency without the need for changing external components.
  • Low Power Consumption: As part of the 74LS series, this VCO is designed for low power consumption, which is ideal for battery-operated devices or energy-efficient systems.
  • Compatibility: The device features TTL-compatible outputs, ensuring easy integration with other TTL logic devices and systems.
  • Multiple Configuration Options: The SN74LS624NS can be configured in various ways to produce different waveforms, such as square waves or triangular waves, depending on the connected external circuitry.

Applications:

  • Telecommunication systems
  • Phase-locked loops (PLLs)
  • Function generators
  • Analog and digital signal processing
  • Electronic musical instruments

Product Specifications:

Parameter Value
Package Type SOP
Operating Temperature 0°C to 70°C
Supply Voltage (Vcc) 4.75V to 5.25V
Frequency Range Dependent on external components

With its robust design and Texas Instruments' reputation for quality, the SN74LS624NS is a reliable choice for designers looking to implement a VCO in their system. Its flexibility and ease of use make it an excellent choice for both prototyping and production-scale applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3392 $50.0880
37+ $2.7399 $101.3763
57+ $2.6543 $151.2951
78+ $2.5687 $200.3586
101+ $2.4830 $250.7830
135+ $2.2262 $300.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess