Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 082352-SN74LS595N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS595N CAD Model

Description

The SN74LS595N is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company known for their innovative IC designs and manufacturing.

  • IC Series: 74LS
  • Technology: Low Power Schottky (LS)
  • Function: 8-bit shift register IC with a storage register and 3-state outputs
  • Operating Voltage Range: 4.75V to 5.25V
  • Maximum Clock Frequency: 25 MHz
  • Package: 16-pin DIP package
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.7349
ECAD model for 74HC597PW-Q100J
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HC594D-Q100,118
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74HCT595PW-Q100,11
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,118
Nexperia USA Inc.
NEXPERIA HEF4557BT - SERIAL IN S
Need more? Email Us
ECAD model for HEF4557BT,652
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8788
ECAD model for CD74HC195PWR
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
ECAD model for 74AHCT594BQ-Q100,1
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,112
ON Semiconductor
IC SR TRI-STATE 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HCT4094ADG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8848 $68.6544
6+ $18.7773 $112.6638
9+ $18.1905 $163.7145
12+ $17.6037 $211.2444
15+ $17.0169 $255.2535
20+ $15.2565 $305.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,057 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention