Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Receptacle, Female Blade Sockets
Number of Positions 15 (Power)
Number of Positions Loaded All
Pitch 0.400" (10.16mm)
Number of Rows 2
Style H 15
Mounting Type Through Hole
Termination Solder
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 904779-09062152821
Ultra Librarian 3D Model Ultra Librarian 09062152821 CAD Model

Description

The 904779-09062152821 is a DIN 41612 backplane connector with 15 power positions.

  • Positions: 15
  • Application: Power
  • Pitch: 0.400" (10.16mm)
  • Mounting Type: Through Hole
  • Insulation Material: Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Series: DIN 41612
  • Connector Type: Receptacle
  • Gender: Female
  • Contact Type: Blade
  • Positions Loaded: All
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51722-11301200AALF
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Lowest to $1.1039
ECAD model for 70430-112LF
Amphenol
CONN HDR HIGH SPEED 120POS PCB
Lowest to $28.3670
ECAD model for 10115025-101LF
Conec
CONN 32POS M R/A DIN41612
Lowest to $10.9388
ECAD model for 121A20779X
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
ECAD model for 9032646823
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to $13.5921
ECAD model for 17241102102
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to $376.7272
ECAD model for UHM-S095B3-5AP1-KR
Amphenol
CONN RCPT BLADE PWR 32POS PCB
Lowest to $4.3892
ECAD model for 51742-10802400CCLF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4546 $56.7276
13+ $7.7576 $100.8488
20+ $7.5152 $150.3040
28+ $7.2728 $203.6384
36+ $7.0304 $253.0944
48+ $6.3031 $302.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention