Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237537-BTA212-800E
Popularity Medium
Supply and Demand Status Limited
Family Name BTA212-800E
Introduction Date February 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BTA212-800E CAD Model

Description

Product Overview: BTA212-800E - NXP

The BTA212-800E is a high-performance triac manufactured by NXP Semiconductors, designed for use in a wide range of applications that require AC power control. This robust electronic component is part of NXP's extensive triac portfolio, known for its reliability and efficiency.

Key Features

  • High Blocking Voltage: The BTA212-800E is capable of withstanding voltages up to 800V, making it suitable for applications with high peak voltage requirements.
  • Current Rating: With an on-state RMS current of 12A, this triac can handle significant power, suitable for controlling moderate to high power devices.
  • High Commutation Performance: The device is designed for high commutation performance, ensuring stable operation under inductive load switching conditions.
  • Gate Trigger Current: It features a sensitive gate that requires a low trigger current, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • Isolation Voltage: The triac comes in an isolated package, providing a high isolation voltage (typically 2500V) for safety and reliability in application.
  • Planar Passivated: The BTA212-800E uses planar passivation technology, which enhances the device's robustness and long-term reliability.
  • Applications: Suitable for a variety of applications such as motor control, lighting control, and heating regulation, offering designers flexibility across different use cases.

Product Specifications

Parameter Value Repetitive Peak Off-state Voltage (Vdrm) 800V RMS On-state Current (It RMS) 12A Non-Repetitive On-state Current (Itsm) 120A Gate Trigger Current (Igt) 25mA Isolation Voltage (Visol) 2500V

The BTA212-800E by NXP is a testament to the company's commitment to providing high-quality, durable, and versatile components for the electronics industry. Its robust features and specifications make it an excellent choice for designers looking to integrate reliable AC power control into their systems.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $19.6149
ECAD model for Q6008LH4
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.7663
ECAD model for BTA316-800C,127
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention