EN
  • EN
  • DE

SN74LS540DWR

Part No SN74LS540DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.25V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LS540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS540DWRG4-ND, SN74LS540DWRG4, -SN74LS540DWR-NDR, 296-3714-1, 296-3714-2, SN74LS540DWRE4-ND, SN74LS540DWRE4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896691-SN74LS540DWR
Ultra Librarian 3D Model Ultra Librarian SN74LS540DWR CAD Model

Description

Product Overview: SN74LS540DWR from Texas Instruments

The SN74LS540DWR is a high-quality Octal Buffer/Line Driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, which is known for its low-power Schottky logic. It is specifically engineered to have the capability to drive lines or buffer memory address registers, thus making it a versatile component for a variety of digital applications.

This device features eight buffers and line drivers with 3-state outputs, which can be employed to interface with bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected together for bus driving with no conflict. Each buffer has a separate output-enable (OE) input that controls whether the buffer is active and driving the output or disabled and in a high-impedance state.

The SN74LS540DWR comes in a wide-body SOIC package with 20 pins, designated by the suffix 'DWR'. Its surface-mount design makes it suitable for automated assembly processes and compact PCB layouts. The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with TTL power supply levels and logic schemes.

Key features of the SN74LS540DWR include:

  • Eight 3-state outputs capable of driving bus lines or buffer memory address registers.
  • Wide operating voltage range of 4.5V to 5.5V.
  • Designed for use with TTL systems.
  • High drive capability, which is essential for bus-oriented systems.
  • Wide-body SOIC-20 package for ease of integration into various designs.
  • High-performance Schottky technology.

Applications for the SN74LS540DWR are diverse and include bus drivers, buffer drivers, memory address drivers, and any system that requires high-speed, low-power logic interfacing. Its robust design and proven technology make it a reliable choice for both new designs and as a drop-in replacement for existing systems.

Texas Instruments provides comprehensive technical support for the SN74LS540DWR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects with ease and confidence.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7523 $52.2937
45+ $2.2583 $101.6235
69+ $2.1878 $150.9582
95+ $2.1172 $201.1340
123+ $2.0466 $251.7318
164+ $1.8349 $300.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess