EN
  • EN
  • DE

MAX8611ETM

Part No MAX8611ETM
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215111-MAX8611ETM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8611ETM CAD Model

Description

The MAX8611ETM from Maxim Integrated is an advanced, integrated solution designed for high-accuracy optical pulse oximetry measurement. This precision sensor combines the functionality of optical sensing and analog front-end processing in one compact package, making it an ideal choice for wearable health monitors, fitness trackers, and medical devices requiring pulse oximetry functions.

Key Features

  • Integrated Photodetectors: The device includes high-sensitivity photodiodes for red and infrared (IR) light detection, facilitating accurate SpO2 measurements.
  • Low-Power Operation: Designed for battery-powered applications, the MAX8611ETM operates with low power consumption, extending device battery life.
  • High-Resolution ADC: An onboard high-resolution analog-to-digital converter ensures precise signal quantification, essential for reliable biometric data.
  • Programmable LED Current: The device features programmable LED current drivers, allowing for fine-tuning of the light source to optimize measurement accuracy.
  • Robust Ambient Light Cancellation: Advanced circuitry minimizes the impact of ambient light, enhancing the performance in diverse operating environments.
  • Small Form Factor: The MAX8611ETM comes in a tiny, leadless package, making it suitable for space-constrained designs.

Applications

The versatility of the MAX8611ETM allows it to be used across a wide range of applications, including:

  • Wearable Health Monitors
  • Fitness Tracking Devices
  • Smart Watches with Health Monitoring Features
  • Medical Monitoring Equipment

Technical Specifications

The technical specifications of the MAX8611ETM include a supply voltage range of 1.8V to 3.3V, an operating temperature range of -40°C to +85°C, and a compact 28-pin TQFN package. The device's high level of integration and performance attributes make it a leading choice for designers looking to incorporate pulse oximetry in their next-generation health and fitness devices.

Conclusion

The MAX8611ETM from Maxim Integrated represents a significant advancement in the field of health monitoring technology. Its precision, low power consumption, and compact size make it an excellent choice for developers seeking to integrate pulse oximetry into a wide array of products. Maxim Integrated continues to push the boundaries of what's possible in wearable and portable healthcare technology with innovative solutions like the MAX8611ETM.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5433 $58.4959
56+ $2.0871 $116.8776
86+ $2.0224 $173.9264
119+ $1.9566 $232.8354
153+ $1.8919 $289.4607
205+ $1.6955 $347.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess