EN
  • EN
  • DE

MAX9109EUT

Part No MAX9109EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707235-MAX9109EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9109EUT CAD Model

Description

Introducing the MAX9109EUT from Maxim Integrated

The MAX9109EUT is a high-performance, low-power, single-supply comparator with an integrated voltage reference, designed for precision voltage monitoring and signal conditioning applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device offers a compact and efficient solution for a wide range of electronic circuits.

Key Features

  • Integrated Voltage Reference: The MAX9109EUT includes a precise 1.182V ±1.5% voltage reference, which simplifies design and reduces component count.
  • Low Power Consumption: With its low-power design, this comparator is ideal for battery-operated and portable devices, ensuring minimal impact on power reserves.
  • Single-Supply Operation: Operating from a single +2.5V to +5.5V supply, the MAX9109EUT provides great flexibility for various system voltages, making it suitable for a broad range of applications.
  • Fast Response Time: The device boasts a fast propagation delay, ensuring quick response times in critical monitoring tasks.
  • High Accuracy: Precision components within the MAX9109EUT contribute to its high accuracy, making it reliable for sensitive applications.
  • Small SOT23 Package: Housed in a space-saving 6-pin SOT23 package, the MAX9109EUT is perfect for space-constrained applications.

Applications

The MAX9109EUT is versatile and can be used in various applications, including:

  • Battery-Powered Systems
  • Threshold Detectors/Switches
  • Window Comparators
  • Portable Equipment
  • System Monitoring and Control
  • Telecommunications

Whether you are designing a sophisticated industrial monitoring system or a simple threshold detector, the MAX9109EUT offers the reliability and performance you need. Its integration of a voltage reference and comparator into a single package not only simplifies the design process but also enhances the overall system reliability and accuracy. Choose the MAX9109EUT for a compact, efficient, and high-performing solution to your voltage monitoring challenges.

For more information on the MAX9109EUT, including detailed specifications, application notes, and design resources, visit the Maxim Integrated website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0966 $58.8354
46+ $2.5410 $116.8860
71+ $2.4613 $174.7523
97+ $2.3816 $231.0152
126+ $2.3019 $290.0394
168+ $2.0640 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess