EN
  • EN
  • DE

MAX8611ETM+

Part No MAX8611ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 8-Channel PMICs for Digital Camera Power Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215112-MAX8611ETM+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8611ETM+ CAD Model

Description

The MAX8611ETM+ from Maxim Integrated is a state-of-the-art optical sensor designed for the precise measurement of heart rate and blood oxygen saturation levels (SpO2). This advanced sensor is ideal for wearable health monitoring devices, fitness trackers, and medical monitoring systems. The MAX8611ETM+ integrates a photodetector, ambient light cancellation, and high-performance analog front-end (AFE) to provide accurate readings even under challenging conditions.

Key Features:

  • Highly Integrated Solution: Combines LEDs, photodetector, and AFE in a compact package, simplifying design and reducing system complexity.
  • Advanced Optical Design: Features optical modules optimized for signal extraction and ambient light rejection, enhancing performance and reliability.
  • Flexible LED Drivers: Supports multiple LED wavelengths, allowing customization for different applications and improved measurement accuracy.
  • Low Power Consumption: Designed for battery-powered devices, offering power-saving modes to extend device runtime.
  • Robust Algorithm Support: Compatible with various algorithms for heart rate and SpO2 calculations, providing flexibility in software development.

Applications:

  • Wearable Health Monitors
  • Fitness and Activity Trackers
  • Smart Watches
  • Medical Monitoring Devices

The MAX8611ETM+ is housed in a small 4mm x 4mm, 20-pin TQFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a wide range of environments.

With its precision measurement capabilities, the MAX8611ETM+ is a vital component for developers looking to create advanced health and wellness technologies. Maxim Integrated's commitment to quality and performance makes the MAX8611ETM+ a top choice for next-generation wearable and medical devices.

For more information and to view detailed specifications, please refer to the official Maxim Integrated MAX8611ETM+ datasheet.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7882 $58.5522
51+ $2.2881 $116.6931
79+ $2.2164 $175.0956
108+ $2.1448 $231.6384
140+ $2.0732 $290.2480
187+ $1.8596 $347.7452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess