EN
  • EN
  • DE

SN74LS423N

Part No SN74LS423N
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Monostable Multivibrator 16-PDIP
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74LS423
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3707-5, -SN74LS423N-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896689-SN74LS423N
Ultra Librarian 3D Model Ultra Librarian SN74LS423N CAD Model

Description

The SN74LS423N is a high-performance, dual retriggerable monostable multivibrator designed by Texas Instruments. This integrated circuit (IC) is part of the 7400 series and is fabricated with Low-Power Schottky (LS) technology, which allows for reduced power consumption while maintaining high-speed operation.

Key Features

  • Retriggerable Functionality: This feature allows the device to reset the output pulse duration with each new input pulse, which is essential for applications requiring precise timing adjustments.
  • Dual Channels: The SN74LS423N contains two independent channels, which can be used in various configurations such as one-shot or delay circuits.
  • Direct Clear Input: This input allows immediate termination of the output pulse, providing a high level of control over the timing operations.
  • Wide Operating Voltage Range: The device can operate over a voltage range of 4.75V to 5.25V, making it compatible with standard 5V systems.
  • Standard Pin Configuration: The 16-pin DIP (Dual Inline Package) allows for easy integration into a wide range of circuit designs.

Applications

The versatility of the SN74LS423N makes it suitable for a broad array of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Enabling or delaying circuits
  • Sequential control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS423N is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

Ordering Information

The SN74LS423N is available for order under the standard 16-pin DIP package. For detailed product specifications, datasheets, and ordering options, please visit the Texas Instruments official website or contact your local authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
STMicroelectronics
Need more? Email Us
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess