EN
  • EN
  • DE

SY58012UMI

Part No SY58012UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 5GHZ 16MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 5GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 108222-SY58012UMI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58012UMI CAD Model

Description

Microchip Technology's SY58012UMI: A High-Speed, Low-Power CML 2:1 Multiplexer

The SY58012UMI from Microchip Technology is a precision, high-speed 2:1 multiplexer designed to meet the rigorous demands of high-performance data communication systems. This device is part of Microchip's high-speed, fully differential CML (Current Mode Logic) family, offering a blend of speed and power efficiency that is ideal for applications such as data centers, telecommunication networks, and high-performance computing systems.

Constructed with advanced silicon-germanium technology, the SY58012UMI boasts a maximum data throughput of up to 12.5 Gbps, ensuring that it can handle the fastest data rates with ease. The multiplexer provides two selectable differential CML data inputs and one differential CML output, enabling seamless switching between high-speed signals without compromising signal integrity.

The SY58012UMI is characterized by its low bit-to-bit skew, which is essential for maintaining the timing accuracy of high-speed data streams. Furthermore, it exhibits a minimal propagation delay, allowing for quick data processing and reduced latency in critical applications. The device operates from a 2.5V ±5% core supply and is available in a space-saving 32-lead MLF® (Micro Lead Frame) package, making it an excellent choice for dense circuit boards where real estate is at a premium.

Key features of the SY58012UMI include:

  • High-speed operation: up to 12.5 Gbps data rate
  • Low bit-to-bit skew and propagation delay
  • Fully differential CML inputs and outputs
  • 2.5V ±5% power supply operation
  • 32-lead MLF® package for compact design integration
  • Industrial temperature range: -40°C to +85°C

With its robust design and high-speed capabilities, the SY58012UMI is an essential component for designers who need a reliable and efficient solution for routing high-speed differential signals. Whether it's for data aggregation, signal gating, or data rate conversion, the SY58012UMI provides the performance and flexibility needed to keep your data moving swiftly and accurately.

For detailed specifications, application notes, and support documentation, please refer to the official Microchip Technology website or contact their support team for additional assistance.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess