EN
  • EN
  • DE

CD54HC123F3A

Part No CD54HC123F3A
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description HIGH SPEED CMOS LOGIC DUAL RETRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 54 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577231-CD54HC123F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC123F3A CAD Model

Description

Product Overview: CD54HC123F3A

The CD54HC123F3A is a high-speed CMOS logic Dual Retriggerable Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to be used in applications requiring precise timing and pulse shaping, as well as in situations where temporary storage of information is necessary. It is part of the HC family, which means it combines the low power features of CMOS circuitry with the ability to interface with a wide range of other logic families, such as TTL.

Featuring two monostable multivibrators in a single package, the CD54HC123F3A is capable of generating stable and accurate time delays or oscillation. Each multivibrator has its own set of inputs, including two trigger inputs (A and B), a reset input (R), and an output (Q). The trigger inputs can be operated in three different modes: negative-edge trigger, positive-edge trigger, or retriggerable mode. This versatility allows for a wide range of applications, from pulse extenders to timers, and from frequency dividers to pulse-width modulation circuits.

The retriggerable mode is particularly useful as it allows the output pulse duration to be extended with each new trigger pulse received before the end of the current pulse. This feature can be employed in complex timing sequences where a series of pulses need to be maintained for varying lengths of time.

The CD54HC123F3A operates over a broad voltage range from 2V to 6V and has a standard pin configuration, which makes it easy to integrate into various circuit designs. Its outputs can source or sink current, making it suitable for driving other logic inputs or even light loads such as LEDs.

Additionally, the CD54HC123F3A is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This, along with its robustness and high noise immunity, makes it an excellent choice for demanding applications in the industrial, automotive, and telecommunication sectors.

Overall, the CD54HC123F3A exemplifies Texas Instruments' commitment to providing high-quality, versatile, and reliable components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.4041 $66.4041
2+ $54.4854 $108.9708
3+ $52.7827 $158.3481
4+ $51.0801 $204.3204
6+ $49.3774 $296.2644
7+ $44.2694 $309.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,749 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess