Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1254995-SN74LS393DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS393
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS393DR CAD Model

Description

Product Overview: SN74LS393DR from Texas Instruments

The SN74LS393DR is a high-performance, dual 4-bit binary counter integrated circuit produced by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 74LS logic family, known for their low power Schottky technology, which offers a balance between speed and power consumption.

Key Features

  • Logic Family: The SN74LS393DR is a member of the 74LS family, renowned for its low-power Schottky technology.
  • Dual 4-Bit Counters: The device contains two independent 4-bit binary counters, each having a clear and clock input.
  • Asynchronous Reset: An asynchronous clear function is available, which can reset the counters to zero regardless of the clock input.
  • Wide Operating Voltage: It operates at a voltage range of 4.75V to 5.25V, making it suitable for typical 5V digital systems.
  • Direct Drive Capability: The counters have the capability to directly drive the clock lines of the next counter without the need for external components.
  • High-Speed Operation: SN74LS393DR is designed for high-speed operation, maximizing efficiency in fast-paced environments.
  • Industry-Standard SOIC Package: The device comes in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Applications

The SN74LS393DR is versatile and can be used in a variety of applications. It is particularly suited for systems requiring a reliable and fast binary counting solution. Typical applications include:

  • Industrial controls
  • Timing circuits
  • Frequency dividers
  • State machines
  • Digital event counters

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74LS393DR is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Its robust design is intended to meet the demands of commercial-grade electronics and to withstand the rigors of everyday use.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4534 $50.8690
85+ $1.1926 $101.3710
130+ $1.1553 $150.1890
180+ $1.1180 $201.2400
235+ $1.0808 $253.9880
310+ $0.9690 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention