EN
  • EN
  • DE

24AA64F-I/SN

Part No 24AA64F-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT I2C 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24AA64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA64FISN
Standard Package 100
Win Source Part Number 1320853-24AA64F-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA64F-I/SN CAD Model

Description

The 24AA64F-I/SN is a 64Kb I2C™ compatible Serial EEPROM memory chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a convenient and robust storage solution for a wide range of applications, from industrial and automotive systems to consumer electronics and communication devices.

Key Features

  • Memory Size: 64Kb (8,192 x 8-bit memory)
  • Interface: I2C (Two-wire serial interface)
  • Speed: Supports standard, fast, and high-speed modes
  • Voltage Range: 1.7V to 5.5V operating voltage range, making it suitable for low-power and battery-operated applications
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in an 8-pin SOIC (SN) package for easy integration into various circuit designs
  • Write Protect: Hardware write protection for the entire memory array
  • Write Cycles: High endurance with 1,000,000 write cycles and data retention of over 100 years
  • Page Write Buffer: Allows up to 32 bytes of data to be written in a single write cycle, enhancing data throughput

Applications

The 24AA64F-I/SN EEPROM is ideal for applications that require reliable and non-volatile memory to store configuration settings, calibration data, or device state information. Its robust design and wide operating range make it suitable for:

  • Industrial control systems
  • Automotive applications
  • Smart meters and sensors
  • Medical devices
  • Consumer electronics
  • Portable devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 24AA64F-I/SN is no exception. Each chip is rigorously tested to ensure it meets the high standards of reliability and performance that customers expect from Microchip products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1894 $53.5230
105+ $0.9760 $102.4800
160+ $0.9455 $151.2800
220+ $0.9150 $201.3000
285+ $0.8845 $252.0825
380+ $0.7930 $301.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess