Products specifications

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS381
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672299-SN74LS381AN
Ultra Librarian 3D Model Ultra Librarian SN74LS381AN CAD Model

Description

The SN74LS381AN from Texas Instruments is a high-performance Arithmetic Logic Unit (ALU) integrated circuit that is part of the 7400 series of logic ICs. This 4-bit ALU is designed to perform a wide range of arithmetic and logic operations, making it a versatile component for use in various computing and digital systems.

Key Features:

  • 4-Bit Operation: The SN74LS381AN is capable of handling 4-bit binary numbers, allowing for operations on nibbles within a larger data word.
  • Arithmetic and Logic Functions: This ALU can execute a variety of functions including addition, subtraction, and logical operations such as AND, OR, XOR, and NOT.
  • Carry Lookahead: It features built-in carry lookahead circuitry, which facilitates fast arithmetic operations by predicting carry outcomes in advance, thus reducing the time for cascading carries.
  • Expandable: Multiple SN74LS381AN devices can be connected in parallel to create an 8-bit, 12-bit, or larger ALU, providing scalability for more complex computing needs.
  • High-Speed Performance: As part of the LS (Low-power Schottky) family, it offers a good balance between power consumption and speed, suitable for high-speed computing applications.
  • Durable Construction: The product is packaged in a standard 24-pin DIP (Dual In-line Package), which is robust and easy to handle for prototyping and manufacturing.

Applications:

The SN74LS381AN is ideal for use in a variety of digital systems, including:

  • Microprocessors and microcontrollers
  • Programmable logic devices
  • Embedded systems
  • Educational and training kits for computer architecture

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) 4.75V to 5.25V Operating Temperature 0°C to 70°C Logic Family LS Package Type 24-Pin DIP

Whether you are designing a simple calculator or a complex computational system, the SN74LS381AN from Texas Instruments provides the reliability and functionality needed to execute a multitude of arithmetic and logic operations efficiently.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to $11.2492
ECAD model for MC100EP116FAR2
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRVR QUAD ECL DF 20TSSOP
Lowest to $11.2142
ECAD model for MC10EP17DT
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $10.6092
ECAD model for SN74LVTH18502APM
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.3822
ECAD model for MC100EP16VSDTR2G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2195 $66.0975
11+ $10.8468 $119.3148
16+ $10.5078 $168.1248
23+ $10.1689 $233.8847
29+ $9.8299 $285.0671
39+ $8.8131 $343.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention