EN
  • EN
  • DE

SN74LS280DRG4

Part No SN74LS280DRG4
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74LS28
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257158-SN74LS280DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS280DRG4 CAD Model

Description

Product Overview: SN74LS280DRG4

The SN74LS280DRG4 is a high-performance, 9-bit parity generator/checker integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74LS series, known for its low-power Schottky logic, and it comes in a compact SOIC-14 package that is suitable for surface-mount technology (SMT).

Key Features

  • Logic Family: The SN74LS280DRG4 belongs to the 74LS logic family, which ensures compatibility with a wide range of digital systems.
  • Functionality: It is designed to provide odd or even parity for nine data bits, making it essential for systems that require data integrity checks.
  • Package Type: The device is available in an SOIC-14 package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage ranging from 4.75V to 5.25V, typical of 5V logic levels used in many digital circuits.
  • Power Consumption: As a low-power Schottky device, it minimizes power consumption without sacrificing performance.
  • Operating Temperature: The SN74LS280DRG4 is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The SN74LS280DRG4 is versatile and can be used in a variety of applications, including:

  • Data communication systems that require error detection and correction.
  • Computer systems where data integrity is crucial.
  • Industrial control systems that monitor the parity of transmitted or stored data.
  • Networking equipment that uses parity bits for error checking in data packets.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS280DRG4 is manufactured to the highest standards, ensuring that it meets the rigorous demands of the electronics industry. With its proven design and robust construction, this IC is a reliable choice for designers looking to incorporate parity checking functionality into their systems.

For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess