EN
  • EN
  • DE

DM74S280N

Part No DM74S280N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GENERATOR/CHECKER 9BIT 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Parity Generator/Checker
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74S286
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252465-DM74S280N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S280N CAD Model

Description

ON Semiconductor DM74S280N Product Overview

The DM74S280N is a high-performance 9-Bit Parity Generator/Checker component designed by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is engineered to ensure data integrity in digital systems by providing parity generation and checking capabilities, which are essential in error detection for binary data in various applications.

Key Features

  • Functionality: The DM74S280N is capable of generating odd or even parity for nine data bits, making it versatile for different system requirements. It can also check the parity of the incoming data to verify the accuracy of transmitted information.
  • Speed: With its fast propagation delay times, the DM74S280N ensures quick response and processing, which is crucial for high-speed data operations and real-time applications.
  • Power Consumption: The device is designed with power efficiency in mind, consuming low power which makes it suitable for use in power-sensitive designs.
  • Package: The DM74S280N comes in a standard 14-pin plastic DIP (Dual In-line Package), which is widely used and easy to handle in various PCB (Printed Circuit Board) designs.
  • Reliability: Manufactured by ON Semiconductor, the DM74S280N is built to high-quality standards, ensuring reliable performance and longevity in the field.

Applications

The DM74S280N is ideal for a broad range of applications that require data integrity checks, such as:

  • Data communication systems
  • Computer systems and servers
  • Digital signal processing
  • Error detection and correction devices
  • Networking equipment

Technical Specifications

The DM74S280N operates over a wide voltage range and is characterized for operation from 0°C to 70°C. Its technical specifications include:

  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Output Drive Capability: Capable of driving TTL loads
  • Package: 14-pin DIP

In summary, the DM74S280N from ON Semiconductor is a robust and reliable solution for systems requiring accurate data parity generation and checking. Its high-speed operation, low power consumption, and ON Semiconductor's reputation for quality make it an excellent choice for designers looking to enhance the integrity of their digital systems.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess