Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 2.6mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 131842-SN74ALS280DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS280DR CAD Model

Description

The SN74ALS280DR is a high-quality integrated circuit (IC) produced by the renowned manufacturer, Texas Instruments.

  • Function: 4-bit parity generator/checker
  • Inputs: Nine inputs (P1 to P4 and D1 to D5)
  • Outputs: Two outputs (ODD and EVEN)
  • Maximum Frequency: 50 MHz
  • Operating Voltage Range: 4.5V to 5.5V
  • Typical Quiescent Current: 1 µA
  • Package: Compact SOIC-14 casing
  • Compatibility: Compatible with most TTL logic families

You May Also Be Interested in

National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us
ECAD model for 74180DC
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
ECAD model for ICM7213IPD
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
ECAD model for 74HCT280D,652
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
ECAD model for N74F280BD,623
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.3097
ECAD model for CD74HCT280E
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
ECAD model for DM93S62N
NXP / Nexperia
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for 74HCT280N,652
Intel
Need more? Email Us
ECAD model for D82C28812
STMicroelectronics
9 BIT PARITY GENERATOR
Need more? Email Us
ECAD model for M74HC280RM13TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention